Vishay Precision Group Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160KE7013

Description
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3160KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3160KE7013
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3160KE7013
Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .316 10% E70 E3 Vishay - 70P5886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .316 10% E70 E3 Vishay
70P5886
Cw-2B-13 .316 10% E70 E3 Vishay 70P5886
CW-2B-13 .316 10% E70 e3

CW-2B-13 .316 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3160KE7013 70P5886
Product Name Res Wirewound 316m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .316 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers