Vishay Precision Group Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1600JE12

Description
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1600JE12
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1600JE12
Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .16 5% E12 E3 Vishay - 70P5786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .16 5% E12 E3 Vishay
70P5786
Cw-2B .16 5% E12 E3 Vishay 70P5786
CW-2B .16 5% e12 E3

CW-2B .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1600JE12 70P5786
Product Name Res Wirewound 160m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers