Vishay Precision Group Wirewound Resistors CW02BR2500KS70

Description
CW-2B .25 10% S70
Request a Quote Datasheet
Description
CW-2B .25 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR2500KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR2500KS70
Wirewound Resistors 3110-CW02BR2500KS70
CW-2B .25 10% S70

CW-2B .25 10% S70

Supplier's Site Datasheet
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2500KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2500KS70
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2500KS70
Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.25 Ohm, 10% Vishay - 43C8940 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.25 Ohm, 10% Vishay
43C8940
Cw, 0.562 X 0.188, 0.25 Ohm, 10% Vishay 43C8940
CW, 0.562 x 0.188", 0.25 Ohm, 10%

CW, 0.562 x 0.188", 0.25 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR2500KS70 CW02BR2500KS70 43C8940
Product Name Wirewound Resistors Res Wirewound 250m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.25 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.2500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details