Vishay Precision Group Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R090KE7013

Description
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B9R090KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B9R090KE7013
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R090KE7013
Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 9.09 10% E70 E3 Vishay - 70P7779 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 9.09 10% E70 E3 Vishay
70P7779
Cw-2B-13 9.09 10% E70 E3 Vishay 70P7779
CW-2B-13 9.09 10% E70 e3

CW-2B-13 9.09 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B9R090KE7013 70P7779
Product Name Res Wirewound 9.09 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 9.09 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details