Vishay Precision Group Wirewound Resistors CW02B9R090JE12

Description
CW-2B 9.09 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 9.09 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B9R090JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9R090JE12
Wirewound Resistors 3110-CW02B9R090JE12
CW-2B 9.09 5% E12 e3

CW-2B 9.09 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B9R090JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B9R090JE12
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B9R090JE12
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 9.09 5% E12 E3 Vishay - 70P7772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 9.09 5% E12 E3 Vishay
70P7772
Cw-2B 9.09 5% E12 E3 Vishay 70P7772
CW-2B 9.09 5% e12 E3

CW-2B 9.09 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B9R090JE12 CW02B9R090JE12 70P7772
Product Name Wirewound Resistors Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B 9.09 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.09 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details