Vishay Precision Group Wirewound Resistors CW02B8R500JE12

Description
CW-2B 8.5 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 8.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B8R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B8R500JE12
Wirewound Resistors 3110-CW02B8R500JE12
CW-2B 8.5 5% E12 e3

CW-2B 8.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B8R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B8R500JE12
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B8R500JE12
Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 8.5 5% E12 E3 Vishay - 70P7712 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 8.5 5% E12 E3 Vishay
70P7712
Cw-2B 8.5 5% E12 E3 Vishay 70P7712
CW-2B 8.5 5% e12 E3

CW-2B 8.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B8R500JE12 CW02B8R500JE12 70P7712
Product Name Wirewound Resistors Res Wirewound 8.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B 8.5 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details