Vishay Precision Group Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR4300JE70

Description
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR4300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR4300JE70
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR4300JE70
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .43 5% E70 E3 Vishay - 70P5922 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .43 5% E70 E3 Vishay
70P5922
Cw-2B .43 5% E70 E3 Vishay 70P5922
CW-2B .43 5% E70 e3

CW-2B .43 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4300JE70 70P5922
Product Name Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .43 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers