Vishay Precision Group Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B900R0KE7013

Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B900R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B900R0KE7013
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B900R0KE7013
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 900 10% E70 E3 Vishay - 70P7794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 900 10% E70 E3 Vishay
70P7794
Cw-2B-13 900 10% E70 E3 Vishay 70P7794
CW-2B-13 900 10% E70 e3

CW-2B-13 900 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B900R0KE7013 70P7794
Product Name Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 900 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details