Vishay Precision Group Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR4400KE7013

Description
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR4400KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR4400KE7013
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR4400KE7013
Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .44 10% E70 E3 Vishay - 70P5935 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .44 10% E70 E3 Vishay
70P5935
Cw-2B-13 .44 10% E70 E3 Vishay 70P5935
CW-2B-13 .44 10% E70 e3

CW-2B-13 .44 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4400KE7013 70P5935
Product Name Res Wirewound 440m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .44 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details