Vishay Precision Group Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300JE12

Description
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR4300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR4300JE12
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR4300JE12
Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B .43 5% E12 E3 Vishay - 70P5920 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .43 5% E12 E3 Vishay
70P5920
Cw-2B .43 5% E12 E3 Vishay 70P5920
CW-2B .43 5% e12 E3

CW-2B .43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR4300JE12 70P5920
Product Name Res Wirewound 430m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B .43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details