Vishay Precision Group Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B9K000JB12

Description
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B9K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B9K000JB12
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B9K000JB12
Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B9K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9K000JB12
Wirewound Resistors 3110-CW02B9K000JB12
CW-2B 9K 5% B12

CW-2B 9K 5% B12

Supplier's Site Datasheet
Cw-2B 9K 5% B12 Vishay - 28M5109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 9K 5% B12 Vishay
28M5109
Cw-2B 9K 5% B12 Vishay 28M5109
CW-2B 9K 5% B12

CW-2B 9K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B9K000JB12 3110-CW02B9K000JB12 28M5109
Product Name Res Wirewound 9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 9K 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details