Vishay Precision Group Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B8K250HE12

Description
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B8K250HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B8K250HE12
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B8K250HE12
Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 8.25K 3% E12 E3 Vishay - 41M1716 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 8.25K 3% E12 E3 Vishay
41M1716
Cw-2B 8.25K 3% E12 E3 Vishay 41M1716
CW-2B 8.25K 3% E12 e3

CW-2B 8.25K 3% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B8K250HE12 41M1716
Product Name Res Wirewound 8.25K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 8.25K 3% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1623753-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details