Vishay Precision Group Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ... CW02BR1000JE12

Description
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ...
Request a Quote
Description
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ... - CW02BR1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ...
CW02BR1000JE12
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ... CW02BR1000JE12
Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ...

Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ...

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay - 63M1036 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay
63M1036
Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay 63M1036
WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1000JE12 63M1036
Product Name Current Sense ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; ... Wirewound Resistor, 0.1 Ohm, 3W, 5%; Resistance Vishay
Category / Application Current Sensing
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661623 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details