Vishay Precision Group Wirewound Resistors CW02BR2400KS73

Description
CW-2B .24 10% S73
Request a Quote Datasheet
Description
CW-2B .24 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR2400KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR2400KS73
Wirewound Resistors 3110-CW02BR2400KS73
CW-2B .24 10% S73

CW-2B .24 10% S73

Supplier's Site Datasheet
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2400KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2400KS73
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2400KS73
Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.24 Ohm, 10% Vishay - 43C8935 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.24 Ohm, 10% Vishay
43C8935
Cw, 0.562 X 0.188, 0.24 Ohm, 10% Vishay 43C8935
CW, 0.562 x 0.188", 0.24 Ohm, 10%

CW, 0.562 x 0.188", 0.24 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR2400KS73 CW02BR2400KS73 43C8935
Product Name Wirewound Resistors Res Wirewound 240m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.24 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.2400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details