Vishay Precision Group Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200KE7013

Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2200KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2200KE7013
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200KE7013
Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .22 10% E70 E3 Vishay - 70P5824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .22 10% E70 E3 Vishay
70P5824
Cw-2B-13 .22 10% E70 E3 Vishay 70P5824
CW-2B-13 .22 10% E70 e3

CW-2B-13 .22 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2200KE7013 70P5824
Product Name Res Wirewound 220m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .22 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details