Vishay Precision Group Wirewound Resistors CW02BR4300KS73

Description
CW-2B .43 10% S73
Request a Quote Datasheet
Description
CW-2B .43 10% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02BR4300KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR4300KS73
Wirewound Resistors 3110-CW02BR4300KS73
CW-2B .43 10% S73

CW-2B .43 10% S73

Supplier's Site Datasheet
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR4300KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR4300KS73
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR4300KS73
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay - 43C8977 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay
43C8977
Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay 43C8977
CW, 0.562 x 0.188", 0.43 Ohm, 10%

CW, 0.562 x 0.188", 0.43 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02BR4300KS73 CW02BR4300KS73 43C8977
Product Name Wirewound Resistors Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 0.43 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.4300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details