Vishay Precision Group Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200JE7013

Description
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2200JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2200JE7013
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2200JE7013
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .22 5% E70 E3 Vishay - 70P5820 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .22 5% E70 E3 Vishay
70P5820
Cw-2B-13 .22 5% E70 E3 Vishay 70P5820
CW-2B-13 .22 5% E70 e3

CW-2B-13 .22 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2200JE7013 70P5820
Product Name Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .22 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR13JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details