Vishay Intertechnology, Inc. Wirewound Resistors CW02B9R100JB12

Description
CW-2B 9.1 5% B12
Request a Quote Datasheet
Description
CW-2B 9.1 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B9R100JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9R100JB12
Wirewound Resistors 3110-CW02B9R100JB12
CW-2B 9.1 5% B12

CW-2B 9.1 5% B12

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B9R100JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B9R100JB12
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B9R100JB12
Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B9R100JB12 CW02B9R100JB12
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details