Vishay Precision Group Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1400KE12

Description
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR1400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR1400KE12
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR1400KE12
Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02BR1400KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1400KE12
Wirewound Resistors 3110-CW02BR1400KE12
CW-2B .14 10% E12 e3

CW-2B .14 10% E12 e3

Supplier's Site Datasheet
Cw-2B .14 10% E12 E3 Vishay - 70P5775 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .14 10% E12 E3 Vishay
70P5775
Cw-2B .14 10% E12 E3 Vishay 70P5775
CW-2B .14 10% e12 E3

CW-2B .14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR1400KE12 3110-CW02BR1400KE12 70P5775
Product Name Res Wirewound 140m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B .14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details