Vishay Precision Group Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3500KE70

Description
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR3500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR3500KE70
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR3500KE70
Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR3500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR3500KE70
Wirewound Resistors 3110-CW02BR3500KE70
CW-2B .35 10% E70 e3

CW-2B .35 10% E70 e3

Supplier's Site Datasheet
Cw-2B .35 10% E70 E3 Vishay - 70P5900 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .35 10% E70 E3 Vishay
70P5900
Cw-2B .35 10% E70 E3 Vishay 70P5900
CW-2B .35 10% E70 e3

CW-2B .35 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR3500KE70 3110-CW02BR3500KE70 70P5900
Product Name Res Wirewound 350m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B .35 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details