Vishay Precision Group Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B900R0JE7013

Description
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B900R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B900R0JE7013
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B900R0JE7013
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 900 5% E70 E3 Vishay - 70P7790 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 900 5% E70 E3 Vishay
70P7790
Cw-2B-13 900 5% E70 E3 Vishay 70P7790
CW-2B-13 900 5% E70 e3

CW-2B-13 900 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B900R0JE7013 70P7790
Product Name Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 900 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers