Vishay Precision Group Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2000JE7013

Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR2000JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR2000JE7013
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR2000JE7013
Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 .2 5% E70 E3 Vishay - 70P5812 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .2 5% E70 E3 Vishay
70P5812
Cw-2B-13 .2 5% E70 E3 Vishay 70P5812
CW-2B-13 .2 5% E70 e3

CW-2B-13 .2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR2000JE7013 70P5812
Product Name Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B-13 .2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details