Vishay Precision Group Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3100JE1213

Description
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR3100JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR3100JE1213
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR3100JE1213
Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 .31 5% E12 E3 Vishay - 70P5872 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 .31 5% E12 E3 Vishay
70P5872
Cw-2B-13 .31 5% E12 E3 Vishay 70P5872
CW-2B-13 .31 5% e12 E3

CW-2B-13 .31 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR3100JE1213 70P5872
Product Name Res Wirewound 310m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 .31 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details