Vishay Precision Group Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R100KE7013

Description
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B9R100KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B9R100KE7013
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R100KE7013
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 9.1 10% E70 E3 Vishay - 70P7787 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 9.1 10% E70 E3 Vishay
70P7787
Cw-2B-13 9.1 10% E70 E3 Vishay 70P7787
CW-2B-13 9.1 10% E70 e3

CW-2B-13 9.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B9R100KE7013 70P7787
Product Name Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 9.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers