Vishay Precision Group Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1600KE70

Description
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1600KE70
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1600KE70
Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02BR1600KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02BR1600KE70
Wirewound Resistors 3110-CW02BR1600KE70
CW-2B .16 10% E70 e3

CW-2B .16 10% E70 e3

Supplier's Site Datasheet
Cw-2B .16 10% E70 E3 Vishay - 70P5792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .16 10% E70 E3 Vishay
70P5792
Cw-2B .16 10% E70 E3 Vishay 70P5792
CW-2B .16 10% E70 e3

CW-2B .16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02BR1600KE70 3110-CW02BR1600KE70 70P5792
Product Name Res Wirewound 160m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B .16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details