Vishay Precision Group Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JS73

Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR1000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR1000JS73
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR1000JS73
Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Vishay - 08J4730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Vishay
08J4730
Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Vishay 08J4730
RESISTOR, WIREWOUND, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 0.1 OHM, 3W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR1000JS73 08J4730
Product Name Res Wirewound 100m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 0.1 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details