Vishay Precision Group Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R090JS70

Description
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B9R090JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B9R090JS70
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B9R090JS70
Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B9R090JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B9R090JS70
Wirewound Resistors 3110-CW02B9R090JS70
CW-2B 9.09 5% S70

CW-2B 9.09 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay - 43C9579 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay
43C9579
Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay 43C9579
CW, 0.562 x 0.188", 9.09 Ohm, 5%

CW, 0.562 x 0.188", 9.09 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B9R090JS70 3110-CW02B9R090JS70 43C9579
Product Name Res Wirewound 9.09 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 9.09 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers