L-com, Inc. L-com DB9 A/B Switch Box w/Ethernet Control - Latching LC-SNSW-DB9-LEC

Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application RS232 RS485 Backup & Failover Secure networks
Datasheet
Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application RS232 RS485 Backup & Failover Secure networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com DB9 A/B Switch Box w/Ethernet Control - Latching - LC-SNSW-DB9-LEC - L-com, Inc.
North Andover, MA, United States
L-com DB9 A/B Switch Box w/Ethernet Control - Latching
LC-SNSW-DB9-LEC
L-com DB9 A/B Switch Box w/Ethernet Control - Latching LC-SNSW-DB9-LEC
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application RS232 RS485 Backup & Failover Secure networks

L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Used to share a common network device between multiple network resources
  • Connectors: DB9 Female 9 pin
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection

Application

  • RS232
  • RS485
  • Backup & Failover
  • Secure networks
Supplier's Site
Db9 A/b Swtc Latching/ethernet L-Com - 90W1794 - Newark, An Avnet Company
Chicago, IL, United States
Db9 A/b Swtc Latching/ethernet L-Com
90W1794
Db9 A/b Swtc Latching/ethernet L-Com 90W1794
DB9 A/B SWTC LATCHING/ETHERNET

DB9 A/B SWTC LATCHING/ETHERNET

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-DB9-LEC 90W1794
Product Name L-com DB9 A/B Switch Box w/Ethernet Control - Latching Db9 A/b Swtc Latching/ethernet L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Standard Unmanaged - 852-103 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details