L-com, Inc. L-com Single mode SC Fiber A/B Switch w/Ethernet Control - Latching LC-SNSW-FSMSC-LEC

Description
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Used to share a common network device between multiple network resources Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Backup & Failover LAN Secure Networks
Datasheet
Description
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Used to share a common network device between multiple network resources Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Backup & Failover LAN Secure Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com Single mode SC Fiber A/B Switch w/Ethernet Control - Latching - LC-SNSW-FSMSC-LEC - L-com, Inc.
North Andover, MA, United States
L-com Single mode SC Fiber A/B Switch w/Ethernet Control - Latching
LC-SNSW-FSMSC-LEC
L-com Single mode SC Fiber A/B Switch w/Ethernet Control - Latching LC-SNSW-FSMSC-LEC
L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Dual wavelength capable supporting either 1310nm or 1550nm Supports data rates in excess of 10Gbps Used to share a common network device between multiple network resources Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Application Backup & Failover LAN Secure Networks

L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber optic switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Dual wavelength capable supporting either 1310nm or 1550nm
  • Supports data rates in excess of 10Gbps
  • Used to share a common network device between multiple network resources
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection

Application

  • Backup & Failover
  • LAN
  • Secure Networks
Supplier's Site
Sm Fbr Sc A/b Swtc Ltch/ethern L-Com - 90W1824 - Newark, An Avnet Company
Chicago, IL, United States
Sm Fbr Sc A/b Swtc Ltch/ethern L-Com
90W1824
Sm Fbr Sc A/b Swtc Ltch/ethern L-Com 90W1824
SM FBR SC A/B SWTC LTCH/ETHERN

SM FBR SC A/B SWTC LTCH/ETHERN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-FSMSC-LEC 90W1824
Product Name L-com Single mode SC Fiber A/B Switch w/Ethernet Control - Latching Sm Fbr Sc A/b Swtc Ltch/ethern L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

EN 50155 M12 8FE Managed Switch, 24~110 VDC - EKI-9508E-MW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2558437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details