L-com, Inc. Long Range 11n 5GHz Wireless Bridge/AP EN-ENH500

Description
ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The ENH500 Long-Range Wireless-N Outdoor Client Bridge / Access Point operates in the 5GHz 802.11a/n wireless frequency spectrum and thus avoids interference from 2.4GHz signals to deliver a more stable connection for applications such as streaming video from IP video cameras. Utilizing its integrated internal 13dBi antenna and its high power output of up to 600mW, the ENH500 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH500 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. Together with multiple operation modes, the ENH202 is the best solution to build a high-speed, stable and highly secure outdoor wireless link between buildings or connecting outdoor digital sign to the office. Key Differentiators High-Power Long Range wireless coverage Maximum 600mW Power output ensures robust signal overcoming long distances barrier 5GHz for minimal interference A High performance three time as fast as wireless G. The Maximum wireless connection rate is up to 150 Mbps. Backward compatible to wireless b/g network. Integrated Dual Polarity Antenna Design Selectable vertical or horizontal antenna polarity to avoid interference and Maximize performance Design for Outdoor Deployment IP55 waterproof housing against rain, moisture High wireless data rate up to 300Mbps Compliant with 802.11n standard for connection rate up to 300Mbps - 6x the speed of similar 802.11g devices and backward compatible to 11g Internal High-Gain Directional Antenna. With built-in 13 dBi antenna gives you long range reach PoE kit & mounting kit provides easy installation Included power adapter, PoE injector, mast mount strap, cable accessories. Features WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Dual polarity antenna design to minimize interference IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Application Point to Point Applications Outdoor video IP camera Applications Wireless clients
Description
ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The ENH500 Long-Range Wireless-N Outdoor Client Bridge / Access Point operates in the 5GHz 802.11a/n wireless frequency spectrum and thus avoids interference from 2.4GHz signals to deliver a more stable connection for applications such as streaming video from IP video cameras. Utilizing its integrated internal 13dBi antenna and its high power output of up to 600mW, the ENH500 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH500 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. Together with multiple operation modes, the ENH202 is the best solution to build a high-speed, stable and highly secure outdoor wireless link between buildings or connecting outdoor digital sign to the office. Key Differentiators High-Power Long Range wireless coverage Maximum 600mW Power output ensures robust signal overcoming long distances barrier 5GHz for minimal interference A High performance three time as fast as wireless G. The Maximum wireless connection rate is up to 150 Mbps. Backward compatible to wireless b/g network. Integrated Dual Polarity Antenna Design Selectable vertical or horizontal antenna polarity to avoid interference and Maximize performance Design for Outdoor Deployment IP55 waterproof housing against rain, moisture High wireless data rate up to 300Mbps Compliant with 802.11n standard for connection rate up to 300Mbps - 6x the speed of similar 802.11g devices and backward compatible to 11g Internal High-Gain Directional Antenna. With built-in 13 dBi antenna gives you long range reach PoE kit & mounting kit provides easy installation Included power adapter, PoE injector, mast mount strap, cable accessories. Features WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Dual polarity antenna design to minimize interference IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Application Point to Point Applications Outdoor video IP camera Applications Wireless clients

Suppliers

Company
Product
Description
Supplier Links
Long Range 11n 5GHz Wireless Bridge/AP - EN-ENH500 - L-com, Inc.
North Andover, MA, United States
Long Range 11n 5GHz Wireless Bridge/AP
EN-ENH500
Long Range 11n 5GHz Wireless Bridge/AP EN-ENH500
ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The ENH500 Long-Range Wireless-N Outdoor Client Bridge / Access Point operates in the 5GHz 802.11a/n wireless frequency spectrum and thus avoids interference from 2.4GHz signals to deliver a more stable connection for applications such as streaming video from IP video cameras. Utilizing its integrated internal 13dBi antenna and its high power output of up to 600mW, the ENH500 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH500 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. Together with multiple operation modes, the ENH202 is the best solution to build a high-speed, stable and highly secure outdoor wireless link between buildings or connecting outdoor digital sign to the office. Key Differentiators High-Power Long Range wireless coverage Maximum 600mW Power output ensures robust signal overcoming long distances barrier 5GHz for minimal interference A High performance three time as fast as wireless G. The Maximum wireless connection rate is up to 150 Mbps. Backward compatible to wireless b/g network. Integrated Dual Polarity Antenna Design Selectable vertical or horizontal antenna polarity to avoid interference and Maximize performance Design for Outdoor Deployment IP55 waterproof housing against rain, moisture High wireless data rate up to 300Mbps Compliant with 802.11n standard for connection rate up to 300Mbps - 6x the speed of similar 802.11g devices and backward compatible to 11g Internal High-Gain Directional Antenna. With built-in 13 dBi antenna gives you long range reach PoE kit & mounting kit provides easy installation Included power adapter, PoE injector, mast mount strap, cable accessories. Features WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Dual polarity antenna design to minimize interference IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Application Point to Point Applications Outdoor video IP camera Applications Wireless clients

ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps.
The ENH500 Long-Range Wireless-N Outdoor Client Bridge / Access Point operates in the 5GHz 802.11a/n wireless frequency spectrum and thus avoids interference from 2.4GHz signals to deliver a more stable connection for applications such as streaming video from IP video cameras. Utilizing its integrated internal 13dBi antenna and its high power output of up to 600mW, the ENH500 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider.
ENH500 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. Together with multiple operation modes, the ENH202 is the best solution to build a high-speed, stable and highly secure outdoor wireless link between buildings or connecting outdoor digital sign to the office.
Key Differentiators

  • High-Power Long Range wireless coverage
  • Maximum 600mW Power output ensures robust signal overcoming long distances barrier
  • 5GHz for minimal interference
  • A High performance three time as fast as wireless G. The Maximum wireless connection rate is up to 150 Mbps. Backward compatible to wireless b/g network. Integrated Dual Polarity Antenna Design
  • Selectable vertical or horizontal antenna polarity to avoid interference and Maximize performance Design for Outdoor Deployment
  • IP55 waterproof housing against rain, moisture High wireless data rate up to 300Mbps
  • Compliant with 802.11n standard for connection rate up to 300Mbps - 6x the speed of similar 802.11g devices and backward compatible to 11g Internal High-Gain Directional Antenna.
  • With built-in 13 dBi antenna gives you long range reach PoE kit & mounting kit provides easy installation
  • Included power adapter, PoE injector, mast mount strap, cable accessories.

Features

  • WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network
  • Dual polarity antenna design to minimize interference
  • IP55 waterproof wall-mount housing specifically designed for outdoor deployment
  • Maximum High power output to ensure robust long-range coverage
  • PoE injector and a convenient mast mounting strap included for ease of installation

Application

  • Point to Point Applications
  • Outdoor video IP camera Applications
  • Wireless clients
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-ENH500
Product Name Long Range 11n 5GHz Wireless Bridge/AP
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
LoRa Wireless Gateway - HW500 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Network Equipment Gateway
Network Media Wireless
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details