L-com, Inc. Icron USB 2.0 Ranger 2344 4-Port Singlemode Duplex LC USB Extender System (10km Max) ICR2344

Description
-NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2344 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps Max range of 10km over Singlemode fiber optic cabling; uses SFP Duplex LC connections True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity POS Security: webcam, access control
Description
-NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2344 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps Max range of 10km over Singlemode fiber optic cabling; uses SFP Duplex LC connections True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity POS Security: webcam, access control

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2344 4-Port Singlemode Duplex LC USB Extender System (10km Max) - ICR2344 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2344 4-Port Singlemode Duplex LC USB Extender System (10km Max)
ICR2344
Icron USB 2.0 Ranger 2344 4-Port Singlemode Duplex LC USB Extender System (10km Max) ICR2344
-NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2344 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available Features Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps Max range of 10km over Singlemode fiber optic cabling; uses SFP Duplex LC connections True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Provides four remote USB 2.0 ports, while supporting up to 30 devices Application Industrial control Medical device connectivity POS Security: webcam, access control

-NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports USB 2.0 throughputs up to 480 Mbps. The 2344 provides 4 USB 2.0 ports at the REX unit. An SFP Duplex LC slot is used for both the LEX & REX units. This ExtremeUSB® based fiber extender system is FCC/CE Class B certified. These USB extenders require AC power (included) at the REX end. Supported platforms include Windows, MAC OS, and Linux. UK, European, Japanese, and Australian power versions available. Optional mounting kits also available

Features

  • Extends USB 2.0 high speed: Up to 480 Mbps; USB 1.1: Up to 12 Mbps
  • Max range of 10km over Singlemode fiber optic cabling; uses SFP Duplex LC connections
  • True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • AC power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required
  • Provides four remote USB 2.0 ports, while supporting up to 30 devices

Application

  • Industrial control
  • Medical device connectivity
  • POS
  • Security: webcam, access control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2344
Product Name Icron USB 2.0 Ranger 2344 4-Port Singlemode Duplex LC USB Extender System (10km Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Electrical interface - VMPA1-MPM-EPL-EU - Festo Corporation
Specs
Network Equipment Gateway
View Details