L-com, Inc. Icron USB 3.1 Raven™ 3124 4-Port Multimode Fiber USB Extender (200m) ICR3124

Description
-NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over Multimode Fiber. The Raven 3124 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3124 USB extender is compatible with all leading operating systems. The Raven 3124 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A (6W) per port. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required 100Mpps Ethernet channel; LAN pass-through, Single Duplex LC OM3 Multimode Fiber up to 200m, Point-to-point connection Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® Application Remote Storage Conferencing Cameras Security and Monitoring Video Matrix Systems
Description
-NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over Multimode Fiber. The Raven 3124 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3124 USB extender is compatible with all leading operating systems. The Raven 3124 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A (6W) per port. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required 100Mpps Ethernet channel; LAN pass-through, Single Duplex LC OM3 Multimode Fiber up to 200m, Point-to-point connection Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® Application Remote Storage Conferencing Cameras Security and Monitoring Video Matrix Systems

Suppliers

Company
Product
Description
Supplier Links
Icron USB 3.1 Raven™ 3124 4-Port Multimode Fiber USB Extender (200m) - ICR3124 - L-com, Inc.
North Andover, MA, United States
Icron USB 3.1 Raven™ 3124 4-Port Multimode Fiber USB Extender (200m)
ICR3124
Icron USB 3.1 Raven™ 3124 4-Port Multimode Fiber USB Extender (200m) ICR3124
-NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over Multimode Fiber. The Raven 3124 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3124 USB extender is compatible with all leading operating systems. The Raven 3124 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A (6W) per port. UK, European and Australian power versions available. Contact your L-com Sales Representative for details. Features Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth True plug and play; no software drivers required 100Mpps Ethernet channel; LAN pass-through, Single Duplex LC OM3 Multimode Fiber up to 200m, Point-to-point connection Four available 3.1 Gen 1 ports data rate up to 5 Gbps Supports all major operating systems: Windows®, Mac OS X®, and Linux® Application Remote Storage Conferencing Cameras Security and Monitoring Video Matrix Systems

-NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over Multimode Fiber. The Raven 3124 also includes an Ethernet pass-through for connecting to network enabled devices or to use existing infrastructure without losing LAN connectivity. A true plug-and-play solution, the Raven 3124 USB extender is compatible with all leading operating systems. The Raven 3124 features a locking power connector on both the LEX & REX units. the 4 USB 3.1 ports at the REX unit deliver 1.2A (6W) per port. UK, European and Australian power versions available. Contact your L-com Sales Representative for details.

Features

  • Supports all USB 3.1, 2.0, 1.1 devices simultaneously at full bandwidth
  • True plug and play; no software drivers required
  • 100Mpps Ethernet channel; LAN pass-through, Single Duplex LC OM3 Multimode Fiber up to 200m, Point-to-point connection
  • Four available 3.1 Gen 1 ports data rate up to 5 Gbps
  • Supports all major operating systems: Windows®, Mac OS X®, and Linux®

Application

  • Remote Storage
  • Conferencing Cameras
  • Security and Monitoring
  • Video Matrix Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR3124
Product Name Icron USB 3.1 Raven™ 3124 4-Port Multimode Fiber USB Extender (200m)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details