L-com, Inc. 802.11ac 3x3 Dual band Ceiling-Mount Wireless Access Point/WDS EN-EAP1750H

Description
The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on the 2.4 GHz band and 26 dBm on the 5 GHz band for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues. Features PoE with PoE 802.3at capable switches Secured Guest Network option available Band Steering to relieve network congestion Up to 1300 Mbps on the 5 GHz band, up to 450 Mbps on the 2.4 GHz band Up to 28 dBm transmit power on both the 2.4 GHz and 5 GHz frequency bands Application Home and office Wireless LAN networks Wireless VoIP applications 802.11ac WiFi applications Video IP camera applications
Description
The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on the 2.4 GHz band and 26 dBm on the 5 GHz band for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues. Features PoE with PoE 802.3at capable switches Secured Guest Network option available Band Steering to relieve network congestion Up to 1300 Mbps on the 5 GHz band, up to 450 Mbps on the 2.4 GHz band Up to 28 dBm transmit power on both the 2.4 GHz and 5 GHz frequency bands Application Home and office Wireless LAN networks Wireless VoIP applications 802.11ac WiFi applications Video IP camera applications

Suppliers

Company
Product
Description
Supplier Links
802.11ac 3x3 Dual band Ceiling-Mount Wireless Access Point/WDS - EN-EAP1750H - L-com, Inc.
North Andover, MA, United States
802.11ac 3x3 Dual band Ceiling-Mount Wireless Access Point/WDS
EN-EAP1750H
802.11ac 3x3 Dual band Ceiling-Mount Wireless Access Point/WDS EN-EAP1750H
The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on the 2.4 GHz band and 26 dBm on the 5 GHz band for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues. Features PoE with PoE 802.3at capable switches Secured Guest Network option available Band Steering to relieve network congestion Up to 1300 Mbps on the 5 GHz band, up to 450 Mbps on the 2.4 GHz band Up to 28 dBm transmit power on both the 2.4 GHz and 5 GHz frequency bands Application Home and office Wireless LAN networks Wireless VoIP applications 802.11ac WiFi applications Video IP camera applications

The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on the 2.4 GHz band and 26 dBm on the 5 GHz band for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues.

Features

  • PoE with PoE 802.3at capable switches
  • Secured Guest Network option available
  • Band Steering to relieve network congestion
  • Up to 1300 Mbps on the 5 GHz band, up to 450 Mbps on the 2.4 GHz band
  • Up to 28 dBm transmit power on both the 2.4 GHz and 5 GHz frequency bands

Application

  • Home and office Wireless LAN networks
  • Wireless VoIP applications
  • 802.11ac WiFi applications
  • Video IP camera applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EN-EAP1750H
Product Name 802.11ac 3x3 Dual band Ceiling-Mount Wireless Access Point/WDS
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial Ethernet Switches - INS-8405A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
ControlNet Fiber Ring Medium Repeater - 1786-RPFM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details