L-com, Inc. L-com DB9 A/B Switch Box - Latching LC-SNSW-DB9-L

Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Application RS232 RS485 Secure networks Backup & Failover
Datasheet
Description
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Application RS232 RS485 Secure networks Backup & Failover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com DB9 A/B Switch Box - Latching - LC-SNSW-DB9-L - L-com, Inc.
North Andover, MA, United States
L-com DB9 A/B Switch Box - Latching
LC-SNSW-DB9-L
L-com DB9 A/B Switch Box - Latching LC-SNSW-DB9-L
L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection Used to share a common network device between multiple network resources Connectors: DB9 Female 9 pin Application RS232 RS485 Secure networks Backup & Failover

L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching versions provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Available with latching versions that enable the device to remain connected even when power is removed from the switch, or with non-latching versions for use in fail-over applications
  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • Used to share a common network device between multiple network resources
  • Connectors: DB9 Female 9 pin

Application

  • RS232
  • RS485
  • Secure networks
  • Backup & Failover
Supplier's Site
Db9 A/b Switch/ Latching L-Com - 90W1793 - Newark, An Avnet Company
Chicago, IL, United States
Db9 A/b Switch/ Latching L-Com
90W1793
Db9 A/b Switch/ Latching L-Com 90W1793
DB9 A/B SWITCH/ LATCHING

DB9 A/B SWITCH/ LATCHING

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-DB9-L 90W1793
Product Name L-com DB9 A/B Switch Box - Latching Db9 A/b Switch/ Latching L-Com
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details