L-com, Inc. EtherWAN 19" TransRack, Adjustable Din Rail Bracket EW-KR-DINRAILB

Description
The TransRack allows users to mount EtherWAN's DIN rail industrial control devices and switches inside a standard 19" rack. The user-friendly design only takes a few seconds to easily clip on or remove DIN rail devices from the rack. TransRack is adjustable in depth to fit any size rack and can easily solve your installation problems. Features One standard 35mm (1.38") DIN-Rail track included Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer DIN-Rail devices inside a standard 19" rack or cabinet Unique depth adjustment feature to fit any size of equipment Application TMS (Traffic Management Systems) Factory Automation Industrial Ethernet Process Automation
Description
The TransRack allows users to mount EtherWAN's DIN rail industrial control devices and switches inside a standard 19" rack. The user-friendly design only takes a few seconds to easily clip on or remove DIN rail devices from the rack. TransRack is adjustable in depth to fit any size rack and can easily solve your installation problems. Features One standard 35mm (1.38") DIN-Rail track included Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer DIN-Rail devices inside a standard 19" rack or cabinet Unique depth adjustment feature to fit any size of equipment Application TMS (Traffic Management Systems) Factory Automation Industrial Ethernet Process Automation

Suppliers

Company
Product
Description
Supplier Links
EtherWAN 19
North Andover, MA, United States
EtherWAN 19" TransRack, Adjustable Din Rail Bracket
EW-KR-DINRAILB
EtherWAN 19" TransRack, Adjustable Din Rail Bracket EW-KR-DINRAILB
The TransRack allows users to mount EtherWAN's DIN rail industrial control devices and switches inside a standard 19" rack. The user-friendly design only takes a few seconds to easily clip on or remove DIN rail devices from the rack. TransRack is adjustable in depth to fit any size rack and can easily solve your installation problems. Features One standard 35mm (1.38") DIN-Rail track included Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer DIN-Rail devices inside a standard 19" rack or cabinet Unique depth adjustment feature to fit any size of equipment Application TMS (Traffic Management Systems) Factory Automation Industrial Ethernet Process Automation

The TransRack allows users to mount EtherWAN's DIN rail industrial control devices and switches inside a standard 19" rack. The user-friendly design only takes a few seconds to easily clip on or remove DIN rail devices from the rack. TransRack is adjustable in depth to fit any size rack and can easily solve your installation problems.

Features

  • One standard 35mm (1.38") DIN-Rail track included
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer
  • DIN-Rail devices inside a standard 19" rack or cabinet
  • Unique depth adjustment feature to fit any size of equipment

Application

  • TMS (Traffic Management Systems)
  • Factory Automation
  • Industrial Ethernet
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number EW-KR-DINRAILB
Product Name EtherWAN 19" TransRack, Adjustable Din Rail Bracket
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE ST Single-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2525SI-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers
FieldServer QuickServer Gateway (Dual Ethernet) - FS-QS-3010-F - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
MODBUS TCP SERVER to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details