L-com, Inc. Planet 8 port 10/100/1000 Gigabit Ethernet Switch SWTC-PTG803

Description
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking
Description
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking

Suppliers

Company
Product
Description
Supplier Links
Planet 8 port 10/100/1000 Gigabit Ethernet Switch - SWTC-PTG803 - L-com, Inc.
North Andover, MA, United States
Planet 8 port 10/100/1000 Gigabit Ethernet Switch
SWTC-PTG803
Planet 8 port 10/100/1000 Gigabit Ethernet Switch SWTC-PTG803
The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today! Features Used to connect 10/100/1000 Ethernet devices for file and resource sharing Plug and Play , no software or manual configuration needed, 12V 1A power Supply included Auto-Negotiation, automatically senses connected devices speed, no configuration needed Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth Dimensions (mm) 155 x 86 x 26 (WxDxH) Application Resource sharing LAN SOHO Enterprise Networking

The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet transfer. The RJ-45 copper interfaces support 10/100/1000Mbps auto-negotiation for optimal speed detection through RJ-45 Category 6, 5 or 5e cables. MDI/MDI-X auto detection is provided for direct wire connection to any Ethernet device without requiring crossover cables. The switches also feature 802.3x, full duplex flow control. Includes a 3-year manufacturer's warranty. Order online today!

Features

  • Used to connect 10/100/1000 Ethernet devices for file and resource sharing
  • Plug and Play , no software or manual configuration needed, 12V 1A power Supply included
  • Auto-Negotiation, automatically senses connected devices speed, no configuration needed
  • Runt & CRC filtering capabilities eliminate erroneous packets to optimize network bandwidth
  • Dimensions (mm) 155 x 86 x 26 (WxDxH)

Application

  • Resource sharing
  • LAN
  • SOHO
  • Enterprise Networking
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number SWTC-PTG803
Product Name Planet 8 port 10/100/1000 Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 300176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 2 Gbps
View Details