L-com, Inc. Icron USB 2.0 Ranger 2301 GE LAN, 1-port USB 2.0 Gigabit Ethernet LAN Extender System ICR2301GE-LAN

Description
-NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable infrastructure. Saves on installation time and provides IT visibility. The Ranger 2301GE-LAN USB extender addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301GE-LAN USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable or across a GigE Local Area Network Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces
Description
-NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable infrastructure. Saves on installation time and provides IT visibility. The Ranger 2301GE-LAN USB extender addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301GE-LAN USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable or across a GigE Local Area Network Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2301 GE LAN, 1-port USB 2.0 Gigabit Ethernet LAN Extender System - ICR2301GE-LAN - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2301 GE LAN, 1-port USB 2.0 Gigabit Ethernet LAN Extender System
ICR2301GE-LAN
Icron USB 2.0 Ranger 2301 GE LAN, 1-port USB 2.0 Gigabit Ethernet LAN Extender System ICR2301GE-LAN
-NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable infrastructure. Saves on installation time and provides IT visibility. The Ranger 2301GE-LAN USB extender addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301GE-LAN USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable or across a GigE Local Area Network Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces

-NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable infrastructure. Saves on installation time and provides IT visibility. The Ranger 2301GE-LAN USB extender addresses the adverse operating environments ideal for ExtremeUSB® applications. Ranger 2301GE-LAN USB extenders are also certified for demanding industrial environments: FCC/CE Class B certified, meets EN-61000 8kV ESD immunity and is housed in a robust metal enclosure. This USB extenders require AC power (included) at the remote REX end. Supported platforms include: Windows, MAC OS, Linux. UK, European, Japanese and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details.

Features

  • AC power adapter at remote unit (REX) supplies up to 1 Amp vs. standard 500ma to the USB port
  • Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 100 meters over Cat 5 (or better) cable or across a GigE Local Area Network
  • Provides one remote USB 2.0 port. Number of devices can be increased using additional USB hubs
  • True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • Smaller overall footprint of 3.4"x3"x1" to accommodate tight spaces
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2301GE-LAN
Product Name Icron USB 2.0 Ranger 2301 GE LAN, 1-port USB 2.0 Gigabit Ethernet LAN Extender System
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Lean Managed - 852-1816 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details