L-com, Inc. 900 MHz Outdoor Wireless Ethernet Panel AVL-AW900XTP

Description
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Can operate up to 12 access points, each on its own non-overlapping channel High RF output power provides maximum foliage and / or wall penetration Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna, ready to install and use Simple plug and play — minimal user programming required, radio can be configured as an access point or client
Datasheet
Description
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Can operate up to 12 access points, each on its own non-overlapping channel High RF output power provides maximum foliage and / or wall penetration Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna, ready to install and use Simple plug and play — minimal user programming required, radio can be configured as an access point or client
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Wireless Ethernet Panel - AVL-AW900XTP - L-com, Inc.
North Andover, MA, United States
900 MHz Outdoor Wireless Ethernet Panel
AVL-AW900XTP
900 MHz Outdoor Wireless Ethernet Panel AVL-AW900XTP
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install Can operate up to 12 access points, each on its own non-overlapping channel High RF output power provides maximum foliage and / or wall penetration Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna, ready to install and use Simple plug and play — minimal user programming required, radio can be configured as an access point or client

The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included.
The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles.
These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.
The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 128 bit AES encryption, FIPS 197 – NIST Certified, does not require an FCC license to operate or install
  • Can operate up to 12 access points, each on its own non-overlapping channel
  • High RF output power provides maximum foliage and / or wall penetration
  • Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna, ready to install and use
  • Simple plug and play — minimal user programming required, radio can be configured as an access point or client
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900XTP
Product Name 900 MHz Outdoor Wireless Ethernet Panel
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-8-PT - Festo Corporation
Specs
Network Equipment Gateway
View Details
4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details