L-com, Inc. Industrial Gigabit Managed Switch 4-Port 802.3at PoE + 4-Port 10/100/1000T + 2-Ports 100/1000XP PT-IGS-4215-4P4T2S

Description
Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve the availability of critical business applications. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit switching engine along with 4 10/100/1000BASE-T ports featuring 30-watt 802.3at PoE+, 4 additional Gigabit copper ports and another 2 extra 100/1000BASE-X SFP fiber slots for data and video uplink. The IGS-4215-4P4T2S is able to operate reliably, stably and quietly in any environment without affecting its performance. It comes with a total power budget of up to 144 watts for different kinds of PoE applications and operating temperature ranging from -40 to 75 degrees C in a rugged IP30 metal housing. Built-in Unique PoE Functions for Powered Devices Management As it is the managed PoE switch for surveillance, wireless and VoIP networks, the IGS-4215-4P4T2S features the following special PoE management functions: PD (Powered Device) alive check Scheduled power recycling PoE schedule PoE usage monitoring Environmentally Hardened Design With the IP30 aluminum industrial case, the IGS-4215-4P4T2S provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curb-side traffic control cabinets without air conditioner. Being able to operate under the temperature range from -40 to 75 degrees C, the IGS-4215-4P4T2S can be placed in almost any difficult environment. IPv6/IPv4 Dual Stack Management Supporting both IPv6 and IPv4 protocols, the IGS-4215-4P4T2S helps the system integrators to step in the IPv6 era with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 network is set up. Robust Layer 2 Features The IGS-4215-4P4T2S can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN, Q-in-Q VLAN, Multiple Spanning Tree Protocol (MSTP), Loop and BPDU Guard, IGMP Snooping, and MLD Snooping. Via the link aggregation, the IGS-4215-4P4T2S allows the operation of a high-speed trunk to combine with multiple ports such as a 16Gbps fat pipe, and supports fail-over as well. Also, the Link Layer Discovery Protocol (LLDP) is the Layer 2 protocol included to help discover basic information about neighboring devices on the local broadcast domain. Efficient Traffic Control The IGS-4215-4P4T2S is loaded with robust QoS features and powerful traffic management to enhance services to business-class data, voice, and video solutions. The functionality includes broadcast/multicast/ unicast storm control, per port bandwidth control, 802.1p/CoS/IP DSCP QoS priority and remarking. It guarantees the best performance in VoIP and video stream transmission, and empowers the enterprises to take full advantage of the limited network resources. Friendly and Secure Management For efficient management, the IGS-4215-4P4T2S is equipped with web, Telnet and SNMP management interfaces. With the built-in web-based management interface, the IGS-4215-4P4T2S offers an easy-to-use, platform-independent management and configuration facility. By supporting the standard SNMP, the switch can be managed via any standard management software. For text-based management, the switch can be accessed via Telnet. Moreover, the IGS-4215-4P4T2S offers secure remote management by supporting SSH, SSL and SNMP v3 connections which encrypt the packet content at each session. Advanced Network Security Planet IGS-4215-4P4T2S offers a comprehensive IPv4/IPv6 Layer 2 to Layer 4 Access Control List (ACL) for enforcing security to the edge. Its protection mechanism also comprises 802.1X port-based user and device authentication, which can be deployed with RADIUS to ensure the port level security and block illegal users. With the protected port function, communication between edge ports can be prevented to guarantee user privacy. Furthermore, the IGS-4215-4P4T2S also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discarded ARP packets with invalid MAC address. The network administrators can now construct highly-secure corporate networks with considerably less time and effort than before. Flexibility and Long-distance Extension Solution The two mini-GBIC slots built in the IGS-4215-4P4T2S support SFP auto-detection and dual speed as it features 100BASE-FX and 1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceivers to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70 /120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions. Intelligent SFP Diagnosis Mechanism The IGS-4215-4P4T2S supports SFP-DDM (Digital Diagnostic Monitor) function that greatly helps network administrator to easily monitor real-time parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage. Features 8-port 10/100/1000BASE-T Gigabit RJ45 copper + 4-port IEEE 802.3at/af PoE Injector (Port-1 to Port-4) + 2 100/1000BASE-X mini-GBIC/SFP slots Complies with IEEE 802.3at Power over Ethernet Plus, end-span PSE Hardware based 10/100Mbps (half/full duplex), 1000Mbps (full duplex), auto-negotiation and auto MDI/MDI-X IP30 aluminum case, DIN-rail and wall-mount design Up to 4 ports of IEEE 802.3af/802.3at devices powered Application Industrial PoE networks IP surveillance system Wireless AP groups in harsh Industrial environments Building automation & security IP phone system
Description
Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve the availability of critical business applications. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit switching engine along with 4 10/100/1000BASE-T ports featuring 30-watt 802.3at PoE+, 4 additional Gigabit copper ports and another 2 extra 100/1000BASE-X SFP fiber slots for data and video uplink. The IGS-4215-4P4T2S is able to operate reliably, stably and quietly in any environment without affecting its performance. It comes with a total power budget of up to 144 watts for different kinds of PoE applications and operating temperature ranging from -40 to 75 degrees C in a rugged IP30 metal housing. Built-in Unique PoE Functions for Powered Devices Management As it is the managed PoE switch for surveillance, wireless and VoIP networks, the IGS-4215-4P4T2S features the following special PoE management functions: PD (Powered Device) alive check Scheduled power recycling PoE schedule PoE usage monitoring Environmentally Hardened Design With the IP30 aluminum industrial case, the IGS-4215-4P4T2S provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curb-side traffic control cabinets without air conditioner. Being able to operate under the temperature range from -40 to 75 degrees C, the IGS-4215-4P4T2S can be placed in almost any difficult environment. IPv6/IPv4 Dual Stack Management Supporting both IPv6 and IPv4 protocols, the IGS-4215-4P4T2S helps the system integrators to step in the IPv6 era with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 network is set up. Robust Layer 2 Features The IGS-4215-4P4T2S can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN, Q-in-Q VLAN, Multiple Spanning Tree Protocol (MSTP), Loop and BPDU Guard, IGMP Snooping, and MLD Snooping. Via the link aggregation, the IGS-4215-4P4T2S allows the operation of a high-speed trunk to combine with multiple ports such as a 16Gbps fat pipe, and supports fail-over as well. Also, the Link Layer Discovery Protocol (LLDP) is the Layer 2 protocol included to help discover basic information about neighboring devices on the local broadcast domain. Efficient Traffic Control The IGS-4215-4P4T2S is loaded with robust QoS features and powerful traffic management to enhance services to business-class data, voice, and video solutions. The functionality includes broadcast/multicast/ unicast storm control, per port bandwidth control, 802.1p/CoS/IP DSCP QoS priority and remarking. It guarantees the best performance in VoIP and video stream transmission, and empowers the enterprises to take full advantage of the limited network resources. Friendly and Secure Management For efficient management, the IGS-4215-4P4T2S is equipped with web, Telnet and SNMP management interfaces. With the built-in web-based management interface, the IGS-4215-4P4T2S offers an easy-to-use, platform-independent management and configuration facility. By supporting the standard SNMP, the switch can be managed via any standard management software. For text-based management, the switch can be accessed via Telnet. Moreover, the IGS-4215-4P4T2S offers secure remote management by supporting SSH, SSL and SNMP v3 connections which encrypt the packet content at each session. Advanced Network Security Planet IGS-4215-4P4T2S offers a comprehensive IPv4/IPv6 Layer 2 to Layer 4 Access Control List (ACL) for enforcing security to the edge. Its protection mechanism also comprises 802.1X port-based user and device authentication, which can be deployed with RADIUS to ensure the port level security and block illegal users. With the protected port function, communication between edge ports can be prevented to guarantee user privacy. Furthermore, the IGS-4215-4P4T2S also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discarded ARP packets with invalid MAC address. The network administrators can now construct highly-secure corporate networks with considerably less time and effort than before. Flexibility and Long-distance Extension Solution The two mini-GBIC slots built in the IGS-4215-4P4T2S support SFP auto-detection and dual speed as it features 100BASE-FX and 1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceivers to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70 /120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions. Intelligent SFP Diagnosis Mechanism The IGS-4215-4P4T2S supports SFP-DDM (Digital Diagnostic Monitor) function that greatly helps network administrator to easily monitor real-time parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage. Features 8-port 10/100/1000BASE-T Gigabit RJ45 copper + 4-port IEEE 802.3at/af PoE Injector (Port-1 to Port-4) + 2 100/1000BASE-X mini-GBIC/SFP slots Complies with IEEE 802.3at Power over Ethernet Plus, end-span PSE Hardware based 10/100Mbps (half/full duplex), 1000Mbps (full duplex), auto-negotiation and auto MDI/MDI-X IP30 aluminum case, DIN-rail and wall-mount design Up to 4 ports of IEEE 802.3af/802.3at devices powered Application Industrial PoE networks IP surveillance system Wireless AP groups in harsh Industrial environments Building automation & security IP phone system

Suppliers

Company
Product
Description
Supplier Links
Industrial Gigabit Managed Switch 4-Port 802.3at PoE + 4-Port 10/100/1000T + 2-Ports 100/1000XP - PT-IGS-4215-4P4T2S - L-com, Inc.
North Andover, MA, United States
Industrial Gigabit Managed Switch 4-Port 802.3at PoE + 4-Port 10/100/1000T + 2-Ports 100/1000XP
PT-IGS-4215-4P4T2S
Industrial Gigabit Managed Switch 4-Port 802.3at PoE + 4-Port 10/100/1000T + 2-Ports 100/1000XP PT-IGS-4215-4P4T2S
Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve the availability of critical business applications. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit switching engine along with 4 10/100/1000BASE-T ports featuring 30-watt 802.3at PoE+, 4 additional Gigabit copper ports and another 2 extra 100/1000BASE-X SFP fiber slots for data and video uplink. The IGS-4215-4P4T2S is able to operate reliably, stably and quietly in any environment without affecting its performance. It comes with a total power budget of up to 144 watts for different kinds of PoE applications and operating temperature ranging from -40 to 75 degrees C in a rugged IP30 metal housing. Built-in Unique PoE Functions for Powered Devices Management As it is the managed PoE switch for surveillance, wireless and VoIP networks, the IGS-4215-4P4T2S features the following special PoE management functions: PD (Powered Device) alive check Scheduled power recycling PoE schedule PoE usage monitoring Environmentally Hardened Design With the IP30 aluminum industrial case, the IGS-4215-4P4T2S provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curb-side traffic control cabinets without air conditioner. Being able to operate under the temperature range from -40 to 75 degrees C, the IGS-4215-4P4T2S can be placed in almost any difficult environment. IPv6/IPv4 Dual Stack Management Supporting both IPv6 and IPv4 protocols, the IGS-4215-4P4T2S helps the system integrators to step in the IPv6 era with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 network is set up. Robust Layer 2 Features The IGS-4215-4P4T2S can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN, Q-in-Q VLAN, Multiple Spanning Tree Protocol (MSTP), Loop and BPDU Guard, IGMP Snooping, and MLD Snooping. Via the link aggregation, the IGS-4215-4P4T2S allows the operation of a high-speed trunk to combine with multiple ports such as a 16Gbps fat pipe, and supports fail-over as well. Also, the Link Layer Discovery Protocol (LLDP) is the Layer 2 protocol included to help discover basic information about neighboring devices on the local broadcast domain. Efficient Traffic Control The IGS-4215-4P4T2S is loaded with robust QoS features and powerful traffic management to enhance services to business-class data, voice, and video solutions. The functionality includes broadcast/multicast/ unicast storm control, per port bandwidth control, 802.1p/CoS/IP DSCP QoS priority and remarking. It guarantees the best performance in VoIP and video stream transmission, and empowers the enterprises to take full advantage of the limited network resources. Friendly and Secure Management For efficient management, the IGS-4215-4P4T2S is equipped with web, Telnet and SNMP management interfaces. With the built-in web-based management interface, the IGS-4215-4P4T2S offers an easy-to-use, platform-independent management and configuration facility. By supporting the standard SNMP, the switch can be managed via any standard management software. For text-based management, the switch can be accessed via Telnet. Moreover, the IGS-4215-4P4T2S offers secure remote management by supporting SSH, SSL and SNMP v3 connections which encrypt the packet content at each session. Advanced Network Security Planet IGS-4215-4P4T2S offers a comprehensive IPv4/IPv6 Layer 2 to Layer 4 Access Control List (ACL) for enforcing security to the edge. Its protection mechanism also comprises 802.1X port-based user and device authentication, which can be deployed with RADIUS to ensure the port level security and block illegal users. With the protected port function, communication between edge ports can be prevented to guarantee user privacy. Furthermore, the IGS-4215-4P4T2S also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discarded ARP packets with invalid MAC address. The network administrators can now construct highly-secure corporate networks with considerably less time and effort than before. Flexibility and Long-distance Extension Solution The two mini-GBIC slots built in the IGS-4215-4P4T2S support SFP auto-detection and dual speed as it features 100BASE-FX and 1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceivers to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70 /120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions. Intelligent SFP Diagnosis Mechanism The IGS-4215-4P4T2S supports SFP-DDM (Digital Diagnostic Monitor) function that greatly helps network administrator to easily monitor real-time parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage. Features 8-port 10/100/1000BASE-T Gigabit RJ45 copper + 4-port IEEE 802.3at/af PoE Injector (Port-1 to Port-4) + 2 100/1000BASE-X mini-GBIC/SFP slots Complies with IEEE 802.3at Power over Ethernet Plus, end-span PSE Hardware based 10/100Mbps (half/full duplex), 1000Mbps (full duplex), auto-negotiation and auto MDI/MDI-X IP30 aluminum case, DIN-rail and wall-mount design Up to 4 ports of IEEE 802.3af/802.3at devices powered Application Industrial PoE networks IP surveillance system Wireless AP groups in harsh Industrial environments Building automation & security IP phone system

Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment
Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve the availability of critical business applications. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit switching engine along with 4 10/100/1000BASE-T ports featuring 30-watt 802.3at PoE+, 4 additional Gigabit copper ports and another 2 extra 100/1000BASE-X SFP fiber slots for data and video uplink. The IGS-4215-4P4T2S is able to operate reliably, stably and quietly in any environment without affecting its performance. It comes with a total power budget of up to 144 watts for different kinds of PoE applications and operating temperature ranging from -40 to 75 degrees C in a rugged IP30 metal housing.
Built-in Unique PoE Functions for Powered Devices Management
As it is the managed PoE switch for surveillance, wireless and VoIP networks, the IGS-4215-4P4T2S features the following special PoE management functions:

  • PD (Powered Device) alive check
  • Scheduled power recycling
  • PoE schedule
  • PoE usage monitoring

Environmentally Hardened Design
With the IP30 aluminum industrial case, the IGS-4215-4P4T2S provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on plant floors or in curb-side traffic control cabinets without air conditioner. Being able to operate under the temperature range from -40 to 75 degrees C, the IGS-4215-4P4T2S can be placed in almost any difficult environment.
IPv6/IPv4 Dual Stack Management
Supporting both IPv6 and IPv4 protocols, the IGS-4215-4P4T2S helps the system integrators to step in the IPv6 era with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 network is set up.
Robust Layer 2 Features
The IGS-4215-4P4T2S can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN, Q-in-Q VLAN, Multiple Spanning Tree Protocol (MSTP), Loop and BPDU Guard, IGMP Snooping, and MLD Snooping. Via the link aggregation, the IGS-4215-4P4T2S allows the operation of a high-speed trunk to combine with multiple ports such as a 16Gbps fat pipe, and supports fail-over as well. Also, the Link Layer Discovery Protocol (LLDP) is the Layer 2 protocol included to help discover basic information about neighboring devices on the local broadcast domain.
Efficient Traffic Control
The IGS-4215-4P4T2S is loaded with robust QoS features and powerful traffic management to enhance services to business-class data, voice, and video solutions. The functionality includes broadcast/multicast/unicast storm control, per port bandwidth control, 802.1p/CoS/IP DSCP QoS priority and remarking. It guarantees the best performance in VoIP and video stream transmission, and empowers the enterprises to take full advantage of the limited network resources.
Friendly and Secure Management
For efficient management, the IGS-4215-4P4T2S is equipped with web, Telnet and SNMP management interfaces. With the built-in web-based management interface, the IGS-4215-4P4T2S offers an easy-to-use, platform-independent management and configuration facility. By supporting the standard SNMP, the switch can be managed via any standard management software. For text-based management, the switch can be accessed via Telnet. Moreover, the IGS-4215-4P4T2S offers secure remote management by supporting SSH, SSL and SNMP v3 connections which encrypt the packet content at each session.
Advanced Network Security
Planet IGS-4215-4P4T2S offers a comprehensive IPv4/IPv6 Layer 2 to Layer 4 Access Control List (ACL) for enforcing security to the edge. Its protection mechanism also comprises 802.1X port-based user and device authentication, which can be deployed with RADIUS to ensure the port level security and block illegal users. With the protected port function, communication between edge ports can be prevented to guarantee user privacy. Furthermore, the IGS-4215-4P4T2S also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discarded ARP packets with invalid MAC address. The network administrators can now construct highly-secure corporate networks with considerably less time and effort than before.
Flexibility and Long-distance Extension Solution
The two mini-GBIC slots built in the IGS-4215-4P4T2S support SFP auto-detection and dual speed as it features 100BASE-FX and 1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceivers to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70/120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions.
Intelligent SFP Diagnosis Mechanism
The IGS-4215-4P4T2S supports SFP-DDM (Digital Diagnostic Monitor) function that greatly helps network administrator to easily monitor real-time parameters of the SFP, such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage.

Features

  • 8-port 10/100/1000BASE-T Gigabit RJ45 copper + 4-port IEEE 802.3at/af PoE Injector (Port-1 to Port-4) + 2 100/1000BASE-X mini-GBIC/SFP slots
  • Complies with IEEE 802.3at Power over Ethernet Plus, end-span PSE
  • Hardware based 10/100Mbps (half/full duplex), 1000Mbps (full duplex), auto-negotiation and auto MDI/MDI-X
  • IP30 aluminum case, DIN-rail and wall-mount design
  • Up to 4 ports of IEEE 802.3af/802.3at devices powered

Application

  • Industrial PoE networks
  • IP surveillance system
  • Wireless AP groups in harsh Industrial environments
  • Building automation & security
  • IP phone system
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number PT-IGS-4215-4P4T2S
Product Name Industrial Gigabit Managed Switch 4-Port 802.3at PoE + 4-Port 10/100/1000T + 2-Ports 100/1000XP
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
SmartFlex, Global, 2× ETH, 1× RS232, 1× RS485, Plastic, ACC Int. - BB-SR31000315 - Advantech
Specs
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details