L-com, Inc. L-com CAT6 A/B Network Switch w/ Serial Control - Latching LC-SNSW-C6-LSC

Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Used to share a common network device between multiple network resources Application Military Classified network access Security
Datasheet
Description
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Used to share a common network device between multiple network resources Application Military Classified network access Security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com CAT6 A/B Network Switch w/ Serial Control - Latching - LC-SNSW-C6-LSC - L-com, Inc.
North Andover, MA, United States
L-com CAT6 A/B Network Switch w/ Serial Control - Latching
LC-SNSW-C6-LSC
L-com CAT6 A/B Network Switch w/ Serial Control - Latching LC-SNSW-C6-LSC
L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection A/B switching of data, voice, audio and video connections Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications Supports data rates of 10/100/1000Mbps and 10Gig Used to share a common network device between multiple network resources Application Military Classified network access Security

L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch boxes feature a unique relay technology that supports the switching mechanism. Non-latching or latching relay configurations are available. The non-latching units provide automatic fail-over to the default Port A to C connection state when power fails or is removed. Latching relays provide the benefit of maintaining the flow of data between the connected devices even when power is removed. Additionally, all units incorporate a proprietary physical interface that enables these switch boxes to meet or exceed the stringent requirements of the Category 6 specification. This allows them to pass 10/100/1000Mbps and 10Gbps data rates. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available.

Features

  • Switching control via front panel push button, dry relay contact, serial control or an Ethernet connection
  • A/B switching of data, voice, audio and video connections
  • Available with latching relays that enable the device to remain connected even when power is removed from the switch, or with non-latching relays for use in fail-over applications
  • Supports data rates of 10/100/1000Mbps and 10Gig
  • Used to share a common network device between multiple network resources

Application

  • Military
  • Classified network access
  • Security
Supplier's Site
Cat6 A/b Net Swtc Ltch/serial L-Com - 90W1789 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 A/b Net Swtc Ltch/serial L-Com
90W1789
Cat6 A/b Net Swtc Ltch/serial L-Com 90W1789
CAT6 A/B NET SWTC LTCH/SERIAL

CAT6 A/B NET SWTC LTCH/SERIAL

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number LC-SNSW-C6-LSC 90W1789
Product Name L-com CAT6 A/B Network Switch w/ Serial Control - Latching Cat6 A/b Net Swtc Ltch/serial L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30410111 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Asset Management Access Point for PROFINET networks -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 300140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 5 Gbps
View Details