L-com, Inc. 1200Mbps 802.11ac Dual Band Wall Plug WiFi Range Extender PT-WRE-1200-US

Description
Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports Gigabit Ethernet connectivity and conforms to IEEE 802.11a/b/g/n/ac Dual Band standard technology; therefore, it can provide a wireless speed of up to 300+867Mbps which is 16x faster than the 11a access point at 5GHz frequency and 5.5x faster than the 11g access point at 2.4GHz frequency. With concurrent dual-band Wi-Fi transmission capability, the WRE-1200 is more flexible than the traditional repeater that only utilizes single band for range extension in that it can quickly and easily extend high-speed 11ac 5GHz and 11n 2.4GHz wireless networks simultaneously. Eliminating Dead Zones and Doubling Wi-Fi Coverage With the WRE-1200, Wi-Fi coverage can be doubled to the point where dead zones can be eliminated. Plug the WRE-1200 directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home. More Flexibility and Mobility The WRE-1200 can operate in various applications with the hardware mode DIP switch including AP, Repeater or Client, which helps to immediately set up a wireless network without software configuration. With various operation modes, it can be quickly deployed in any place without good wireless signal. Furthermore, it can extend the existing wireless network coverage by utilizing the dual frequency bands, which not only strengthen the Wi-Fi signal but also increase the efficiency of 11ac high speed at farther distance, thus providing better actual user experience. Easy to Set Up with Compact Wall-Plug Design Designed in the shape of a wall plug, the WRE-1200 is easily plugged into a wall outlet for wireless access in any place. With its brick-sized, integral male plug (Type of power pin required), the WRE-1200 takes the modern form factor that makes it easy to blend into any interior design. Features Compliant with IEEE 802.11a/b/g/n/ac dual-band (2.4G & 5G) wireless technology capable of having a data rate of up to 300+867Mbps Equipped with 10/100/1000Mbps RJ45 port for LAN, auto MDI/MDI-X supported Multiple Wireless Modes: AP, Client and Universal Repeater Supports concurrent dual band range extension Web-based UI and Quick Setup Wizard for easy configuration Application Extender existing WiFi coverage for homes and offices Eliminate wireless dead zones 802.11ac wireless applications
Description
Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports Gigabit Ethernet connectivity and conforms to IEEE 802.11a/b/g/n/ac Dual Band standard technology; therefore, it can provide a wireless speed of up to 300+867Mbps which is 16x faster than the 11a access point at 5GHz frequency and 5.5x faster than the 11g access point at 2.4GHz frequency. With concurrent dual-band Wi-Fi transmission capability, the WRE-1200 is more flexible than the traditional repeater that only utilizes single band for range extension in that it can quickly and easily extend high-speed 11ac 5GHz and 11n 2.4GHz wireless networks simultaneously. Eliminating Dead Zones and Doubling Wi-Fi Coverage With the WRE-1200, Wi-Fi coverage can be doubled to the point where dead zones can be eliminated. Plug the WRE-1200 directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home. More Flexibility and Mobility The WRE-1200 can operate in various applications with the hardware mode DIP switch including AP, Repeater or Client, which helps to immediately set up a wireless network without software configuration. With various operation modes, it can be quickly deployed in any place without good wireless signal. Furthermore, it can extend the existing wireless network coverage by utilizing the dual frequency bands, which not only strengthen the Wi-Fi signal but also increase the efficiency of 11ac high speed at farther distance, thus providing better actual user experience. Easy to Set Up with Compact Wall-Plug Design Designed in the shape of a wall plug, the WRE-1200 is easily plugged into a wall outlet for wireless access in any place. With its brick-sized, integral male plug (Type of power pin required), the WRE-1200 takes the modern form factor that makes it easy to blend into any interior design. Features Compliant with IEEE 802.11a/b/g/n/ac dual-band (2.4G & 5G) wireless technology capable of having a data rate of up to 300+867Mbps Equipped with 10/100/1000Mbps RJ45 port for LAN, auto MDI/MDI-X supported Multiple Wireless Modes: AP, Client and Universal Repeater Supports concurrent dual band range extension Web-based UI and Quick Setup Wizard for easy configuration Application Extender existing WiFi coverage for homes and offices Eliminate wireless dead zones 802.11ac wireless applications

Suppliers

Company
Product
Description
Supplier Links
1200Mbps 802.11ac Dual Band Wall Plug WiFi Range Extender - PT-WRE-1200-US - L-com, Inc.
North Andover, MA, United States
1200Mbps 802.11ac Dual Band Wall Plug WiFi Range Extender
PT-WRE-1200-US
1200Mbps 802.11ac Dual Band Wall Plug WiFi Range Extender PT-WRE-1200-US
Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports Gigabit Ethernet connectivity and conforms to IEEE 802.11a/b/g/n/ac Dual Band standard technology; therefore, it can provide a wireless speed of up to 300+867Mbps which is 16x faster than the 11a access point at 5GHz frequency and 5.5x faster than the 11g access point at 2.4GHz frequency. With concurrent dual-band Wi-Fi transmission capability, the WRE-1200 is more flexible than the traditional repeater that only utilizes single band for range extension in that it can quickly and easily extend high-speed 11ac 5GHz and 11n 2.4GHz wireless networks simultaneously. Eliminating Dead Zones and Doubling Wi-Fi Coverage With the WRE-1200, Wi-Fi coverage can be doubled to the point where dead zones can be eliminated. Plug the WRE-1200 directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home. More Flexibility and Mobility The WRE-1200 can operate in various applications with the hardware mode DIP switch including AP, Repeater or Client, which helps to immediately set up a wireless network without software configuration. With various operation modes, it can be quickly deployed in any place without good wireless signal. Furthermore, it can extend the existing wireless network coverage by utilizing the dual frequency bands, which not only strengthen the Wi-Fi signal but also increase the efficiency of 11ac high speed at farther distance, thus providing better actual user experience. Easy to Set Up with Compact Wall-Plug Design Designed in the shape of a wall plug, the WRE-1200 is easily plugged into a wall outlet for wireless access in any place. With its brick-sized, integral male plug (Type of power pin required), the WRE-1200 takes the modern form factor that makes it easy to blend into any interior design. Features Compliant with IEEE 802.11a/b/g/n/ac dual-band (2.4G & 5G) wireless technology capable of having a data rate of up to 300+867Mbps Equipped with 10/100/1000Mbps RJ45 port for LAN, auto MDI/MDI-X supported Multiple Wireless Modes: AP, Client and Universal Repeater Supports concurrent dual band range extension Web-based UI and Quick Setup Wizard for easy configuration Application Extender existing WiFi coverage for homes and offices Eliminate wireless dead zones 802.11ac wireless applications

Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports Gigabit Ethernet connectivity and conforms to IEEE 802.11a/b/g/n/ac Dual Band standard technology; therefore, it can provide a wireless speed of up to 300+867Mbps which is 16x faster than the 11a access point at 5GHz frequency and 5.5x faster than the 11g access point at 2.4GHz frequency. With concurrent dual-band Wi-Fi transmission capability, the WRE-1200 is more flexible than the traditional repeater that only utilizes single band for range extension in that it can quickly and easily extend high-speed 11ac 5GHz and 11n 2.4GHz wireless networks simultaneously.
Eliminating Dead Zones and Doubling Wi-Fi Coverage
With the WRE-1200, Wi-Fi coverage can be doubled to the point where dead zones can be eliminated. Plug the WRE-1200 directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home.
More Flexibility and Mobility
The WRE-1200 can operate in various applications with the hardware mode DIP switch including AP, Repeater or Client, which helps to immediately set up a wireless network without software configuration. With various operation modes, it can be quickly deployed in any place without good wireless signal. Furthermore, it can extend the existing wireless network coverage by utilizing the dual frequency bands, which not only strengthen the Wi-Fi signal but also increase the efficiency of 11ac high speed at farther distance, thus providing better actual user experience.
Easy to Set Up with Compact Wall-Plug Design
Designed in the shape of a wall plug, the WRE-1200 is easily plugged into a wall outlet for wireless access in any place. With its brick-sized, integral male plug (Type of power pin required), the WRE-1200 takes the modern form factor that makes it easy to blend into any interior design.

Features

  • Compliant with IEEE 802.11a/b/g/n/ac dual-band (2.4G & 5G) wireless technology capable of having a data rate of up to 300+867Mbps
  • Equipped with 10/100/1000Mbps RJ45 port for LAN, auto MDI/MDI-X supported
  • Multiple Wireless Modes: AP, Client and Universal Repeater
  • Supports concurrent dual band range extension
  • Web-based UI and Quick Setup Wizard for easy configuration

Application

  • Extender existing WiFi coverage for homes and offices
  • Eliminate wireless dead zones
  • 802.11ac wireless applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number PT-WRE-1200-US
Product Name 1200Mbps 802.11ac Dual Band Wall Plug WiFi Range Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2676063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Network Media Wireless
Wifi Technology Ethernet
View Details