L-com, Inc. Icron USB 1.1 Rover 2850 2-Port Cat5e (or better) Port Powered USB Extender System (40m Max) ICR2850

Description
Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 2850 provide two device port.s on the REX unit. The 2850 is bus-powered and does not require an external power supply, The 2850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA that is shared by both ports on the REX unit as long as the LEX unit is supplied with 800mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 2850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA shared between both ports when LEX unit is supplied with 800mA by the Host computer Provides two remote USB 1.1 ports on the REX unit Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Point of sale Remote desktop Enterprise computing Security and Surveillance
Description
Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 2850 provide two device port.s on the REX unit. The 2850 is bus-powered and does not require an external power supply, The 2850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA that is shared by both ports on the REX unit as long as the LEX unit is supplied with 800mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 2850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA shared between both ports when LEX unit is supplied with 800mA by the Host computer Provides two remote USB 1.1 ports on the REX unit Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Point of sale Remote desktop Enterprise computing Security and Surveillance

Suppliers

Company
Product
Description
Supplier Links
Icron USB 1.1 Rover 2850 2-Port Cat5e (or better) Port Powered USB Extender System (40m Max) - ICR2850 - L-com, Inc.
North Andover, MA, United States
Icron USB 1.1 Rover 2850 2-Port Cat5e (or better) Port Powered USB Extender System (40m Max)
ICR2850
Icron USB 1.1 Rover 2850 2-Port Cat5e (or better) Port Powered USB Extender System (40m Max) ICR2850
Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 2850 provide two device port.s on the REX unit. The 2850 is bus-powered and does not require an external power supply, The 2850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA that is shared by both ports on the REX unit as long as the LEX unit is supplied with 800mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 2850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux Features Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice) Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA shared between both ports when LEX unit is supplied with 800mA by the Host computer Provides two remote USB 1.1 ports on the REX unit Supports all major operating systems including Windows®, Mac OS®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Industrial control Point of sale Remote desktop Enterprise computing Security and Surveillance

Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed HID). The 2850 provide two device port.s on the REX unit. The 2850 is bus-powered and does not require an external power supply, The 2850 transmits power and data over the same Solid Conductor Cat 5 (or better) cable providing 400mA that is shared by both ports on the REX unit as long as the LEX unit is supplied with 800mA by the host computer. This extender is ideal for use with HID (Human interface Devices) such as keyboards and mice. The 2850 provides support for any full-speed (12 Mbps) or low-speed (1.5 Mbps) USB device. Set includes both the local and remote units. Supported platforms include: Windows, MAC OS, Linux

Features

  • Extends USB 1.1 full-speed (12 Mb/s) or low-speed (1.5 Mb/s) signals over Cat5 (or better) cabling up to 40 meters (85 meters may be achievable with low-speed HID devices such as keyboards & mice)
  • Port Powered: Requires no external power adapter, transmits power and data over the same Cat 5 (or better) cable to the REX unit. 400mA shared between both ports when LEX unit is supplied with 800mA by the Host computer
  • Provides two remote USB 1.1 ports on the REX unit
  • Supports all major operating systems including Windows®, Mac OS®, and Linux®
  • True plug and play, ready to operate right out of the box. No new driver installation required

Application

  • Industrial control
  • Point of sale
  • Remote desktop
  • Enterprise computing
  • Security and Surveillance
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2850
Product Name Icron USB 1.1 Rover 2850 2-Port Cat5e (or better) Port Powered USB Extender System (40m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2674902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
View Details