L-com, Inc. 900 MHz Industrial Wireless Ethernet Radio AVL-AW900F

Description
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate FHSS Technology for improved interference rejection and higher legal transmit power Rugged extruded aluminum case with DIN Rail mounting clip Application SCADA applications Data collection applications Industrial automation
Datasheet
Description
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate FHSS Technology for improved interference rejection and higher legal transmit power Rugged extruded aluminum case with DIN Rail mounting clip Application SCADA applications Data collection applications Industrial automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Industrial Wireless Ethernet Radio - AVL-AW900F - L-com, Inc.
North Andover, MA, United States
900 MHz Industrial Wireless Ethernet Radio
AVL-AW900F
900 MHz Industrial Wireless Ethernet Radio AVL-AW900F
AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption. For complete product specifications and manuals, click on the Downloads tab. Features Built in browser interface for easy re-configuration and link status monitoring LCD Display to quickly verify proper operation 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate FHSS Technology for improved interference rejection and higher legal transmit power Rugged extruded aluminum case with DIN Rail mounting clip Application SCADA applications Data collection applications Industrial automation

AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost.
The AW900F radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance.
This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.
For government validated data security, check out the AW900FS that has FIPS 140-2 Level 2 encryption.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Built in browser interface for easy re-configuration and link status monitoring
  • LCD Display to quickly verify proper operation
  • 1 Watt RF transmit power for up to 60 mile range, 200 Kbps FHSS RF data rate
  • FHSS Technology for improved interference rejection and higher legal transmit power
  • Rugged extruded aluminum case with DIN Rail mounting clip

Application

  • SCADA applications
  • Data collection applications
  • Industrial automation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW900F
Product Name 900 MHz Industrial Wireless Ethernet Radio
Network Equipment Other; 900 MHz Industrial Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-G-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Gateways, Routers - BB-SR30518410-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details