L-com, Inc. 2.4 GHz Outdoor Wireless Ethernet Radio AVL-AW2400XTR

Description
The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR is packaged in a weatherproof rugged cast aluminum enclosure that meets the IP66 Standard for water and dust resistance. It is equally at home in a factory full of machinery or atop a power pole. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified 4 Watts EIRP, Maximum legal radiated power for long range penetration Outdoor IP66 cast aluminum enclosure for industrially hardened applications Power over Ethernet for easy single cable installation 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
Datasheet
Description
The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR is packaged in a weatherproof rugged cast aluminum enclosure that meets the IP66 Standard for water and dust resistance. It is equally at home in a factory full of machinery or atop a power pole. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified 4 Watts EIRP, Maximum legal radiated power for long range penetration Outdoor IP66 cast aluminum enclosure for industrially hardened applications Power over Ethernet for easy single cable installation 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Outdoor Wireless Ethernet Radio - AVL-AW2400XTR - L-com, Inc.
North Andover, MA, United States
2.4 GHz Outdoor Wireless Ethernet Radio
AVL-AW2400XTR
2.4 GHz Outdoor Wireless Ethernet Radio AVL-AW2400XTR
The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. The AW2400xTR is packaged in a weatherproof rugged cast aluminum enclosure that meets the IP66 Standard for water and dust resistance. It is equally at home in a factory full of machinery or atop a power pole. The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit. For complete product specifications and manuals, click on the Downloads tab. Features 128 bit AES encryption, FIPS 197 – NIST Certified 4 Watts EIRP, Maximum legal radiated power for long range penetration Outdoor IP66 cast aluminum enclosure for industrially hardened applications Power over Ethernet for easy single cable installation 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference

The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.
Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications.
The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.
The AW2400xTR is packaged in a weatherproof rugged cast aluminum enclosure that meets the IP66 Standard for water and dust resistance. It is equally at home in a factory full of machinery or atop a power pole.
The AW2400xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.
This technology is also available in an OEM module for integration into your own system. See the AvaLAN AW2400mTR-EVAL Evaluation Kit.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • 4 Watts EIRP, Maximum legal radiated power for long range penetration
  • Outdoor IP66 cast aluminum enclosure for industrially hardened applications
  • Power over Ethernet for easy single cable installation
  • 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW2400XTR
Product Name 2.4 GHz Outdoor Wireless Ethernet Radio
Network Equipment Other; 2.4 GHz Outdoor Wireless Ethernet Radio
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 8Port Lightly Managed Switch - 1783-LMS8 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Network Equipment Transceiver
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details