L-com, Inc. 4.9 GHz Outdoor 200 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW49200HTS

Description
The AW49200HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW49200HTA Access Point (master). The 4.9 GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 216 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services
Datasheet
Description
The AW49200HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW49200HTA Access Point (master). The 4.9 GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 216 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Panel Subscriber Unit - AVL-AW49200HTS - L-com, Inc.
North Andover, MA, United States
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Panel Subscriber Unit
AVL-AW49200HTS
4.9 GHz Outdoor 200 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW49200HTS
The AW49200HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW49200HTA Access Point (master). The 4.9 GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW49200HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 216 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 Standard Application Homeland security applications Public safety services

The AW49200HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW49200HTA Access Point (master). The 4.9 GHz band is coveted for its low background noise and the FCC licenses this spectrum to municipalities for public safety applications. The AvaLAN 4.9GHz Ethernet radio is fully optimized for video surveillance applications which ensures peak performance. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW49200HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Up to 216 Mbps Ethernet data rate to support high resolution cameras
  • Data Security provided by AES encryption
  • Line-of-sight range up to 30 miles for AW49200HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 Standard

Application

  • Homeland security applications
  • Public safety services
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW49200HTS
Product Name 4.9 GHz Outdoor 200 Mbps Wireless Ethernet Panel Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Plastic, EU Accessories - BB-SR30000111 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 228170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details