L-com, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge AVL-AW58100HTP-PAIR

Description
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Includes: (1) AW58100HTP-AP High Power Access Point Radio (1) AW58100HTP-SU High Power Subscriber Unit Radio (2) AW-POE18i Power Over Ethernet Injectors with integrated power supplies Rugged outdoor enclosure meets IP66 Standard
Datasheet
Description
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Includes: (1) AW58100HTP-AP High Power Access Point Radio (1) AW58100HTP-SU High Power Subscriber Unit Radio (2) AW-POE18i Power Over Ethernet Injectors with integrated power supplies Rugged outdoor enclosure meets IP66 Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge - AVL-AW58100HTP-PAIR - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge
AVL-AW58100HTP-PAIR
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge AVL-AW58100HTP-PAIR
The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range. For complete product specifications and manuals, click on the Downloads tab. Features Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Up to 60 Mbps Ethernet data rate to support high resolution cameras Includes: (1) AW58100HTP-AP High Power Access Point Radio (1) AW58100HTP-SU High Power Subscriber Unit Radio (2) AW-POE18i Power Over Ethernet Injectors with integrated power supplies Rugged outdoor enclosure meets IP66 Standard

The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The antenna in each radio is a dual flat panel providing two 90° polarized 23 dBi gain units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through the Ethernet cable to save additional wiring. Rugged pole-mount adapters are provided and the two radios are pre-configured and ready to use as a transparent Ethernet cable extension with up to a 30 mile range.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Line-of-sight range up to 30 miles for AW58100HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Up to 60 Mbps Ethernet data rate to support high resolution cameras
  • Includes: (1) AW58100HTP-AP High Power Access Point Radio (1) AW58100HTP-SU High Power Subscriber Unit Radio (2) AW-POE18i Power Over Ethernet Injectors with integrated power supplies
  • Rugged outdoor enclosure meets IP66 Standard
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58100HTP-PAIR
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Bridge
Network Equipment Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details