L-com, Inc. 10 Port Industrial Ethernet DIN Rail Switch, 8x Gigabit RJ45 10/100/1000TX PoE 802.3at 30W/port 120W Total Budget, 2x SFP 1000FX IES-2210GAT-SFP

Description
The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP modules sold separately). L-com's IES-22 Series of 10 Port Industrial Ethernet switches Industrial Ethernet PoE Switches offer ease of deployment, cost savings and robust switching for your industrial networking application. This IES-2210GAT-SFP rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, and 1000FX SFP as well as easy to read system status LEDs. This Industrial DIN Rail switch's Power over Ethernet capable ports are able to power your PoE enabled devices such as switches, cameras, access points and IoT devices using the IEEE 802.3at standard with up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 10 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). L-com IES-series switches such as IES-2210GAT-SFP are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u, 802.3ab, and 802.3at and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Contact L-com with your application needs today. Features IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP module sold separately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Power Consumption: 48V (48V Industrial Power Supply sold separately) Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks
Description
The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP modules sold separately). L-com's IES-22 Series of 10 Port Industrial Ethernet switches Industrial Ethernet PoE Switches offer ease of deployment, cost savings and robust switching for your industrial networking application. This IES-2210GAT-SFP rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, and 1000FX SFP as well as easy to read system status LEDs. This Industrial DIN Rail switch's Power over Ethernet capable ports are able to power your PoE enabled devices such as switches, cameras, access points and IoT devices using the IEEE 802.3at standard with up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 10 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). L-com IES-series switches such as IES-2210GAT-SFP are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u, 802.3ab, and 802.3at and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Contact L-com with your application needs today. Features IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP module sold separately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Power Consumption: 48V (48V Industrial Power Supply sold separately) Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks

Suppliers

Company
Product
Description
Supplier Links
10 Port Industrial Ethernet DIN Rail Switch, 8x Gigabit RJ45 10/100/1000TX PoE 802.3at 30W/port 120W Total Budget, 2x SFP 1000FX - IES-2210GAT-SFP - L-com, Inc.
North Andover, MA, United States
10 Port Industrial Ethernet DIN Rail Switch, 8x Gigabit RJ45 10/100/1000TX PoE 802.3at 30W/port 120W Total Budget, 2x SFP 1000FX
IES-2210GAT-SFP
10 Port Industrial Ethernet DIN Rail Switch, 8x Gigabit RJ45 10/100/1000TX PoE 802.3at 30W/port 120W Total Budget, 2x SFP 1000FX IES-2210GAT-SFP
The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP modules sold separately). L-com's IES-22 Series of 10 Port Industrial Ethernet switches Industrial Ethernet PoE Switches offer ease of deployment, cost savings and robust switching for your industrial networking application. This IES-2210GAT-SFP rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, and 1000FX SFP as well as easy to read system status LEDs. This Industrial DIN Rail switch's Power over Ethernet capable ports are able to power your PoE enabled devices such as switches, cameras, access points and IoT devices using the IEEE 802.3at standard with up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 10 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). L-com IES-series switches such as IES-2210GAT-SFP are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u, 802.3ab, and 802.3at and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Contact L-com with your application needs today. Features IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP module sold separately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Power Consumption: 48V (48V Industrial Power Supply sold separately) Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks

The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP modules sold separately). L-com's IES-22 Series of 10 Port Industrial Ethernet switches Industrial Ethernet PoE Switches offer ease of deployment, cost savings and robust switching for your industrial networking application. This IES-2210GAT-SFP rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, and 1000FX SFP as well as easy to read system status LEDs. This Industrial DIN Rail switch's Power over Ethernet capable ports are able to power your PoE enabled devices such as switches, cameras, access points and IoT devices using the IEEE 802.3at standard with up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 10 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). L-com IES-series switches such as IES-2210GAT-SFP are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u, 802.3ab, and 802.3at and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Contact L-com with your application needs today.

Features

  • IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port with a total power budget of 120W and 2x 1000FX SFP ports (SFP module sold separately)
  • Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect
  • Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF
  • IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails
  • Power Consumption: 48V (48V Industrial Power Supply sold separately)

Application

  • Industrial Ethernet
  • Factory Automation, Process Control and Process Industry Networking
  • IP enabled devices such as meters, valves or drives and IoT applications
  • SCADA (Supervisory Control and Data Acquisition)
  • Energy Networks
Supplier's Site
Ntswtc 8X 1000Tx Poe+ (Rj45), 2X 1000Fx (Sfp) L-Com - 23AK3476 - Newark, An Avnet Company
Chicago, IL, United States
Ntswtc 8X 1000Tx Poe+ (Rj45), 2X 1000Fx (Sfp) L-Com
23AK3476
Ntswtc 8X 1000Tx Poe+ (Rj45), 2X 1000Fx (Sfp) L-Com 23AK3476
NTSWTC 8X 1000TX POE+ (RJ45), 2X 1000FX (SFP)

NTSWTC 8X 1000TX POE+ (RJ45), 2X 1000FX (SFP)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number IES-2210GAT-SFP 23AK3476
Product Name 10 Port Industrial Ethernet DIN Rail Switch, 8x Gigabit RJ45 10/100/1000TX PoE 802.3at 30W/port 120W Total Budget, 2x SFP 1000FX Ntswtc 8X 1000Tx Poe+ (Rj45), 2X 1000Fx (Sfp) L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for Modbus TCP Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2727672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details