L-com, Inc. Icron USB 2.0 Ranger 2304 4-Port Cat5e USB Extender (100m Max) ICR2304

Description
The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2204, but with faster throughputs when using read/write devices such as external hard drives as well as supporting a greater number of connections (up to 31 devices and hubs). The Ranger 2304 provides an integrated four port remote USB 2.0 powered hub delivering 600mA to each port supporting all USB 1.1 and 2.0 device types (up to 480Mbps). The Ranger 2304 extends all USB 2.0 Peripherals such as flash drives, keyboards, mice, webcams and interactive whiteboards across a dedicated Cat5e (or better) connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0, and 1.1 (both low-speed and full-speed) devices up to 480Mbps (USB 3.0 can also be extended but only at USB 2.0 Speeds) Integrated hub provides four remote ports for USB devices, (additional USB hubs can be used to add more ports) Operates with all USB Controllers Supports all major operating systems: Windows®, Mac OS X®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Interactive Whiteboards Remote admin/control (Keyboard & Mouse) Video Matrix Systems Medical Device Connectivity Remote Storage
Description
The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2204, but with faster throughputs when using read/write devices such as external hard drives as well as supporting a greater number of connections (up to 31 devices and hubs). The Ranger 2304 provides an integrated four port remote USB 2.0 powered hub delivering 600mA to each port supporting all USB 1.1 and 2.0 device types (up to 480Mbps). The Ranger 2304 extends all USB 2.0 Peripherals such as flash drives, keyboards, mice, webcams and interactive whiteboards across a dedicated Cat5e (or better) connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0, and 1.1 (both low-speed and full-speed) devices up to 480Mbps (USB 3.0 can also be extended but only at USB 2.0 Speeds) Integrated hub provides four remote ports for USB devices, (additional USB hubs can be used to add more ports) Operates with all USB Controllers Supports all major operating systems: Windows®, Mac OS X®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Interactive Whiteboards Remote admin/control (Keyboard & Mouse) Video Matrix Systems Medical Device Connectivity Remote Storage

Suppliers

Company
Product
Description
Supplier Links
Icron USB 2.0 Ranger 2304 4-Port Cat5e USB Extender (100m Max) - ICR2304 - L-com, Inc.
North Andover, MA, United States
Icron USB 2.0 Ranger 2304 4-Port Cat5e USB Extender (100m Max)
ICR2304
Icron USB 2.0 Ranger 2304 4-Port Cat5e USB Extender (100m Max) ICR2304
The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2204, but with faster throughputs when using read/write devices such as external hard drives as well as supporting a greater number of connections (up to 31 devices and hubs). The Ranger 2304 provides an integrated four port remote USB 2.0 powered hub delivering 600mA to each port supporting all USB 1.1 and 2.0 device types (up to 480Mbps). The Ranger 2304 extends all USB 2.0 Peripherals such as flash drives, keyboards, mice, webcams and interactive whiteboards across a dedicated Cat5e (or better) connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details. Features Extends USB 2.0, and 1.1 (both low-speed and full-speed) devices up to 480Mbps (USB 3.0 can also be extended but only at USB 2.0 Speeds) Integrated hub provides four remote ports for USB devices, (additional USB hubs can be used to add more ports) Operates with all USB Controllers Supports all major operating systems: Windows®, Mac OS X®, and Linux® True plug and play, ready to operate right out of the box. No new driver installation required Application Interactive Whiteboards Remote admin/control (Keyboard & Mouse) Video Matrix Systems Medical Device Connectivity Remote Storage

The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same reliable USB 2.0 extension benefits as the Ranger 2204, but with faster throughputs when using read/write devices such as external hard drives as well as supporting a greater number of connections (up to 31 devices and hubs).
The Ranger 2304 provides an integrated four port remote USB 2.0 powered hub delivering 600mA to each port supporting all USB 1.1 and 2.0 device types (up to 480Mbps). The Ranger 2304 extends all USB 2.0 Peripherals such as flash drives, keyboards, mice, webcams and interactive whiteboards across a dedicated Cat5e (or better) connection. UK, European and Australian power versions available. Optional mounting kits also available. Contact your L-com Sales Representative for details.

Features

  • Extends USB 2.0, and 1.1 (both low-speed and full-speed) devices up to 480Mbps (USB 3.0 can also be extended but only at USB 2.0 Speeds)
  • Integrated hub provides four remote ports for USB devices, (additional USB hubs can be used to add more ports)
  • Operates with all USB Controllers
  • Supports all major operating systems: Windows®, Mac OS X®, and Linux®
  • True plug and play, ready to operate right out of the box. No new driver installation required

Application

  • Interactive Whiteboards
  • Remote admin/control (Keyboard & Mouse)
  • Video Matrix Systems
  • Medical Device Connectivity
  • Remote Storage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number ICR2304
Product Name Icron USB 2.0 Ranger 2304 4-Port Cat5e USB Extender (100m Max)
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details