L-com, Inc. 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW58300HTS

Description
The AW58300HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW58300HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard
Datasheet
Description
The AW58300HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW58300HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Panel Subscriber Unit - AVL-AW58300HTS - L-com, Inc.
North Andover, MA, United States
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Panel Subscriber Unit
AVL-AW58300HTS
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Panel Subscriber Unit AVL-AW58300HTS
The AW58300HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW58300HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58300HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. For complete product specifications and manuals, click on the Downloads tab. Features Up to 180 Mbps Ethernet data rate to support high resolution cameras Data Security provided by AES encryption Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration Maximum legal transmit power – 1 Watt Rugged outdoor enclosure meets IP66 standard

The AW58300HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW58300HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.
The AW58300HTS has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.
For complete product specifications and manuals, click on the Downloads tab.

Features

  • Up to 180 Mbps Ethernet data rate to support high resolution cameras
  • Data Security provided by AES encryption
  • Line-of-sight range up to 30 miles for AW58300HTP-PAIR, 5 miles for HTA/HTS point-to-point configuration
  • Maximum legal transmit power – 1 Watt
  • Rugged outdoor enclosure meets IP66 standard
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Equipment
Product Number AVL-AW58300HTS
Product Name 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Panel Subscriber Unit
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
5-port 2.5GbE Unmanaged Industrial Ethernet Switch - EKI-2705LX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3bz
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details