L-com, Inc. IES-Series 20 Port Industrial Ethernet Switch 16x RJ45 10/100TX 4x Duplex SC 100FX Single mode 20km IES-2220-S20

Description
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2220-S20 is a 20 port Industrial Ethernet Switch with 16x 10/100TX RJ45 ports and 4x Duplex 100FX Single mode 20km SC ports Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately) Application Industrial Ethernet SCADA Energy Networks Factory Automation, Process Control or Process Industry Networking IP enabled devices such as meters, valves or drives
Description
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2220-S20 is a 20 port Industrial Ethernet Switch with 16x 10/100TX RJ45 ports and 4x Duplex 100FX Single mode 20km SC ports Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately) Application Industrial Ethernet SCADA Energy Networks Factory Automation, Process Control or Process Industry Networking IP enabled devices such as meters, valves or drives

Suppliers

Company
Product
Description
Supplier Links
IES-Series 20 Port Industrial Ethernet Switch 16x RJ45 10/100TX 4x Duplex SC 100FX Single mode 20km - IES-2220-S20 - L-com, Inc.
North Andover, MA, United States
IES-Series 20 Port Industrial Ethernet Switch 16x RJ45 10/100TX 4x Duplex SC 100FX Single mode 20km
IES-2220-S20
IES-Series 20 Port Industrial Ethernet Switch 16x RJ45 10/100TX 4x Duplex SC 100FX Single mode 20km IES-2220-S20
L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails IES-2220-S20 is a 20 port Industrial Ethernet Switch with 16x 10/100TX RJ45 ports and 4x Duplex 100FX Single mode 20km SC ports Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately) Application Industrial Ethernet SCADA Energy Networks Factory Automation, Process Control or Process Industry Networking IP enabled devices such as meters, valves or drives

L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports including 10/100TX RJ45, 10/100/1000TX RJ45, 100FX SC, and 1000FX SFP as well as easy to read system status LEDs. These switches are powered by an external 24V DC Industrial Power Supply, (Sold Separately) and feature standard 35mm DIN rail mounting brackets. An IP40 aluminum alloy shell protects the part and the case's ribbed heat-removal design satisfies harsh environment and industrial requirements. The fan-less design greatly extends the mean time between failures (MTBF). The IES-series switches are unmanaged and can be installed in minutes providing industrial network connectivity for myriad applications including industrial automation, factory automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives.

Features

  • Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF
  • Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect
  • IES Series switches are an unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails
  • IES-2220-S20 is a 20 port Industrial Ethernet Switch with 16x 10/100TX RJ45 ports and 4x Duplex 100FX Single mode 20km SC ports
  • Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately)

Application

  • Industrial Ethernet
  • SCADA
  • Energy Networks
  • Factory Automation, Process Control or Process Industry Networking
  • IP enabled devices such as meters, valves or drives
Supplier's Site
Swtc 16 10/100Tx 4 Sc Sm 20Km L-Com - 72T2488 - Newark, An Avnet Company
Chicago, IL, United States
Swtc 16 10/100Tx 4 Sc Sm 20Km L-Com
72T2488
Swtc 16 10/100Tx 4 Sc Sm 20Km L-Com 72T2488
SWTC 16 10/100TX 4 SC SM 20KM

SWTC 16 10/100TX 4 SC SM 20KM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number IES-2220-S20 72T2488
Product Name IES-Series 20 Port Industrial Ethernet Switch 16x RJ45 10/100TX 4x Duplex SC 100FX Single mode 20km Swtc 16 10/100Tx 4 Sc Sm 20Km L-Com
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch - EKI-2728S-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Network Media Fiber Optic
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2681535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.0100 to 1 Gbps
View Details